Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Ports | 4 |
---|---|
Stackable | No |
Plug Configuration | Mini-SAS HD |
Number of Positions | 144 |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Copper Alloy |
Height Above PC Board | .503in, 12.78mm |
PCB Thickness (Recommended) | .038in, .97mm |
Centerline (Pitch) | .029in, .75mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole - Press-Fit |
PCB Mount Retention Type | M2 Screw |
Circuit Application | Signal |
Packaging Method | Package, Box & Tray |
封装数量 | 15 |
Shell | With |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Receptacle Configuration | Mini-SAS HD |
Connector Style | Receptacle |
Product Grouping | Mini-SAS HD |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Temperature Housing | Yes |
Minisas Hd 1X4 Rec Assy W/ Weld |Te Connectivity 2214870-1 | Newark Electronics |
I/O Connector, 144 Contacts, Receptacle, Mini SAS HD, Press Fit, PCB Mount | Avnet America |
1x4 Mini-SAS HD Added Solder Points | TE Connectivity 2214870-1 | RS Americas |
Special Order: MiniSAS HD 1x4 Rec Assy w/ weld SAS Connector Type: Mini-SAS HD Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 144 Number of Rows: 4 Mini-SAS HD Receptacle Cable-to-Board 144 | Sas & Mini-Sas Connector | Part Number: 2214870-1 | Internal Number: 2214870-1 | TE Connectivity | TE Store |
HD CONN, MINI SAS, RCPT, 144POS | Farnell |
Where can I find additional details, specifications and documents for a 2214870-1?
Additional datasheets, footprints and schematics for 2214870-1 are listed on our Part Details page. You can also find images and similar parts to 2214870-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2214870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2214870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2214870-1 fall under?
The 2214870-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2214870-1 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2214870-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2214870-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2214870-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2214870-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2214870-1 often in real-time on the comparison pages.
What if I can't find stock of 2214870-1?
You can fill out our help required form which you can use to request a quote for 2214870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.