Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4-Pair |
---|---|
Number of Signal Positions | 16 |
Wire Size | 26AWG, .128mm² |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | .5m, 1.64ft |
Cable Assembly Category | High Speed |
Connector Type (End A) | Mini-SAS HD |
Cable Assembly Type | Mini Serial Attached SCSI (Mini-SAS) HD |
Cable Style | Round Jacketed Twinax |
Shielded | Yes |
Connector Type (End B) | Mini-SAS HD |
Product Type | Cable Assembly |
Data Rate | 12Gb/s |
MINISAS HD TO MINISAS HD,28AWG,0.5M Cable Assembly Type: Mini-SAS HD Number of Positions: 16 Cable Assembly Length: 1.64 ft Cable Assembly Length: .5 m Data Rate: 12 Gb/s Mini-SAS HD 16 1.64 ft .5 m | Pluggable I/o Cable Assembly | Part Number: 4-2337815-1 | Internal Number: 4-2337815-1 | TE Connectivity | TE Store |
Cable, Mini Sas Hd 36P Plug-Plug, 19.7" | Newark Electronics |
Cable Assembly 0.5m 26AWG Mini SAS Header to Mini SAS Header | Avnet America |
Mini-SAS HD Cable Assembly 26AWG, 0.5M | TE Connectivity 4-2337815-1 | RS Americas |
CABLE, MINI SAS HD 36P PLUG-PLUG, 19.7" | Farnell |
Where can I find additional details, specifications and documents for a 4-2337815-1?
Additional datasheets, footprints and schematics for 4-2337815-1 are listed on our Part Details page. You can also find images and similar parts to 4-2337815-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2337815-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2337815-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2337815-1 fall under?
The 4-2337815-1 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 4-2337815-1 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2337815-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2337815-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2337815-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 4-2337815-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2337815-1 often in real-time on the comparison pages.
What if I can't find stock of 4-2337815-1?
You can fill out our help required form which you can use to request a quote for 4-2337815-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.