Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.12
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$17.85
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$19.50
|
20
in stock
|
Buy Now | |
Distrelec
from US$16.16
|
20
in stock
|
Buy Now | |
TE Store
from US$29.06
|
3
in stock
|
Buy Now | |
Future Electronics
from US$16.79
|
-
|
Buy Now | |
Avnet America
from US$13.47
|
-
|
Buy Now | |
RS Americas
from US$18.94
|
-
|
Buy Now | |
Boersig
from US$16.93
|
-
|
Buy Now |
Keyed | No |
---|---|
PCB Mount Orientation | Right Angle |
Number of Ports | 2 |
Number of Positions | 72 |
Stackable | No |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Height Above PC Board | .647in, 16.44mm |
PCB Thickness (Recommended) | .97mm, .038in |
Housing Color | Black |
Centerline (Pitch) | .029mm, .75in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | M2 Screw |
Circuit Application | Signal |
Included Lightpipe | Yes |
Packaging Method | Package, Box & Tray |
Product Type | Receptacle Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Mini-SAS HD |
Product Grouping | Mini-SAS HD |
Connector Style | Receptacle |
Shell | With |
Connector System | Cable-to-Board |
Termination Post Length | 1.64mm, .065in |
PCB Termination | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Temperature Housing | Yes |
I/O Conn Minisas Hd 1X2 Rcpt Receptacle Assy W/Lp |Amp Te Connectivity 2198483-1 | Newark Electronics |
I/O Conn MiniSAS HD 1x2 RCPT RECEPTACLE ASSY W/LP | Rapid Electronics |
TE Connectivity MiniSAS HD 1x2 Rec Assy w/ LP I/O Connec | Distrelec |
MiniSAS HD 1x2 Rec Assy w/ LP Form Factor: Mini-SAS HD Pluggable I/O Product Type: Receptacle Assembly Centerline (Pitch): .75 in Centerline (Pitch): .03 mm Circuit Application: Signal Mini-SAS HD Receptacle Assembly .75" .03 mm | Mini-Sas Hd Cage | Part Number: 2198483-1 | Internal Number: 2198483-1 | .75" | TE Connectivity | TE Store |
Dual Port 72 Position Right Angle Press Fit Cage Connector | Future Electronics |
Conn MINI-SAS RCP 72 POS Press Fit RA Thru-Hole 72 Terminal 1 Port | Avnet America |
Mini-SAS HD 1x2 Rec Assembly | TE Connectivity 2198483-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2198483-1?
Additional datasheets, footprints and schematics for 2198483-1 are listed on our Part Details page. You can also find images and similar parts to 2198483-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198483-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198483-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198483-1 fall under?
The 2198483-1 is listed under Connectors > Pluggable IO Connectors & Cages > Mini-SAS Cages.
Can I view similar or alternative parts?
You can view similar parts to 2198483-1 when available in the Mini-SAS Cages range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198483-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198483-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198483-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2198483-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198483-1 often in real-time on the comparison pages.
What if I can't find stock of 2198483-1?
You can fill out our help required form which you can use to request a quote for 2198483-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.