Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 11 |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Wire Size | 32 – 26AWG |
Connector Height | 4.75mm, .187in |
Connector Length | 19.04mm, .749in |
コネクタの高さ | 4.75mm |
Connector Width | 4.25mm, .167in |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .049in, 1.25mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Reel |
Packaging Reel Diameter | 24 mm |
実装方法 | Reel |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Partially Shrouded |
Terminations per Post (Max) | 3 |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Wtb 1.25 Pth 30U" Gld 11 Pos |Te Connectivity 4-1734260-1 | Newark Electronics |
Conn High Performance Interconnect HDR 11 POS 1.25mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 4-1734260-1?
Additional datasheets, footprints and schematics for 4-1734260-1 are listed on our Part Details page. You can also find images and similar parts to 4-1734260-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1734260-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1734260-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1734260-1 fall under?
The 4-1734260-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-1734260-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1734260-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1734260-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1734260-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-1734260-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1734260-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1734260-1?
You can fill out our help required form which you can use to request a quote for 4-1734260-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.