Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 2A |
Connector Height | 6.7mm |
コネクタの高さ | 6.7mm |
Connector Length | 9.5mm |
Operating Voltage | 250VAC, 350VDC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Blue |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon 6/6 |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
For Use With | Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Type | Housing |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Eis Low Profile Hsg 3P Blue |Amp Te Connectivity 4-172142-3 | Newark Electronics |
AMP4-172142-3 | Avnet America |
EIS LOW PROFILE HSG 3P BLUE | Boersig |
Where can I find additional details, specifications and documents for a 4-172142-3?
Additional datasheets, footprints and schematics for 4-172142-3 are listed on our Part Details page. You can also find images and similar parts to 4-172142-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-172142-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-172142-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-172142-3 fall under?
The 4-172142-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-172142-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-172142-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-172142-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-172142-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 4-172142-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-172142-3 often in real-time on the comparison pages.
What if I can't find stock of 4-172142-3?
You can fill out our help required form which you can use to request a quote for 4-172142-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.