Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1630019-0 |
Prices starting from US$26.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$38.75
|
148
in stock
|
Buy Now | |
Rapid Electronics
from US$32.49
|
148
in stock
|
Buy Now | |
Chip One Stop
from US$32.30
|
148
in stock
|
Buy Now | |
Farnell
from US$58.48
|
120
in stock
|
Buy Now | |
Avnet America
from US$26.74
|
-
|
Buy Now | |
RS Americas
from US$32.69
|
-
|
Buy Now | |
TTI Europe
from US$30.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed |
---|---|
Number of Resistors | 1 |
Dimensions | 143 x 73 x 42mm |
Power Rating | 200W |
Resistance | 1.2KΩ |
Voltage Rating | 1900 VAC |
Tolerance | 5% |
Resistance Class | 1kΩ – 1MΩ |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Element Material | Aluminum |
Number of Terminations | 2 |
Termination Type | M6 Threaded Stud |
Temperature Coefficient | ±30ppm/°C |
Wirewound Resistors - Chassis Mount Hsc200 1K2 5% |Cgs Te Connectivity 4-1630019-0 | Newark Electronics |
Wirewound Resistors-Chassis Mount HSC200 1K2 5% | Rapid Electronics |
PANEL - CHASSIS MOUNT RESISTORS | Farnell |
Res Wirewound 1.2K Ohm 5% 200W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
HSC200 1K2 5% | TE Connectivity 4-1630019-0 | RS Americas |
1.2K OHM 5% 200W | TTI Europe |
Res Wirewound 1.2K Ohm 5% 200W �30ppm/�C Aluminum Housed AXL Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1630019-0?
Additional datasheets, footprints and schematics for 4-1630019-0 are listed on our Part Details page. You can also find images and similar parts to 4-1630019-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1630019-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1630019-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1630019-0 fall under?
The 4-1630019-0 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-1630019-0 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1630019-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1630019-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1630019-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 4-1630019-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1630019-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1630019-0?
You can fill out our help required form which you can use to request a quote for 4-1630019-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.