Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1625999-8 |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.64
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$9.19
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$8.70
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$8.93
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.76
|
66
in stock
|
Buy Now | |
Future Electronics
from US$4.50
|
20
in stock
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now | |
Farnell
from US$21.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 87.5 x 47.5 x 26mm |
Resistance | 6.8Ω |
Power Rating | 100W |
Resistance Class | Up to 1kΩ |
Voltage Rating | 1900 VDC |
Tolerance | 5% |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Termination Type | Solder Lug |
Number of Terminations | 2 |
Temperature Coefficient | ±50ppm/°C |
Wirewound Resistors - Through Hole Hsc100 6R8 5% |Amp Te Connectivity 4-1625999-8 | Newark Electronics |
Wirewound Resistors-Through Hole HSC100 6R8 5% | Rapid Electronics |
TE Connectivity HSC100 6R8 5% Fixed Resistor Wire Wound | Distrelec |
Resistor: wire-wound | Transfer Multisort Elektronik |
HS Series 6.8 Ohm 100 W â–’5 % â–’50 ppm/â–‘C Chassis Mount Wirewound Resistor | Future Electronics |
Res Wirewound 6.8 Ohm 5% 100W ±50ppm/°C Aluminum Housed Tray | Avnet America |
Res Wirewound 6.8 Ohm 5% 100W �50ppm/�C Aluminum Housed Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1625999-8?
Additional datasheets, footprints and schematics for 4-1625999-8 are listed on our Part Details page. You can also find images and similar parts to 4-1625999-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1625999-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1625999-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1625999-8 fall under?
The 4-1625999-8 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-1625999-8 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1625999-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1625999-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1625999-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 4-1625999-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1625999-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1625999-8?
You can fill out our help required form which you can use to request a quote for 4-1625999-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.