Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.24
|
474
in stock
|
Buy Now | |
Rapid Electronics
from US$5.00
|
6,416
in stock
|
Buy Now | |
Chip One Stop
from US$2.80
|
6,416
in stock
|
Buy Now | |
Distrelec
from US$4.88
|
6,416
in stock
|
Buy Now | |
Farnell
from US$5.26
|
5,140
in stock
|
Buy Now | |
Newark Electronics
from US$4.62
|
-
|
Buy Now | |
Avnet America
from US$3.49
|
-
|
Buy Now | |
RS Americas
from US$4.02
|
-
|
Buy Now | |
element14
from US$1.77
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold over Nickel |
---|---|
Body Material | Brass |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 7.62mm, .3in |
PCB Tail Length | .12in, 3.05mm |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Snap-Fit |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 3GHz |
Grade | Commercial |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
RF Interface | SMB |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors JACK PCB MINI-SMB VE | Rapid Electronics |
TE Connectivity - AMP Mini SMB Jack 75Ohm Straight PCB - T/H | Distrelec |
RF COAXIAL CONN, SMB JACK, 75 OHM, PCB | Farnell |
Mini SMB vertical PCB mount Jack 75ohm | RS |
Rf Coax Conn, Smb, Jack, 75 Ohm, Pcb Rohs Compliant: Yes |Amp Te Connectivity 415504-4 | Newark Electronics |
Conn SMB RCP 75Ohm Solder ST Thru-Hole Gold | Avnet America |
Mini SMB vertical PCB mount Jack 75ohm | TE Connectivity 415504-4 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 415504-4?
Additional datasheets, footprints and schematics for 415504-4 are listed on our Part Details page. You can also find images and similar parts to 415504-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415504-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415504-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415504-4 fall under?
The 415504-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 415504-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415504-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 415504-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415504-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 415504-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415504-4 often in real-time on the comparison pages.
What if I can't find stock of 415504-4?
You can fill out our help required form which you can use to request a quote for 415504-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.