Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$83.43
|
36
in stock
|
Buy Now | |
Avnet America
from US$36.93
|
88
in stock
|
Buy Now | |
Powell Electronics
from US$61.72
|
69
in stock
|
Buy Now | |
TE Store
from US$68.48
|
64
in stock
|
Buy Now | |
Farnell
from US$85.41
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$75.70
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$81.10
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$79.50
|
36
in stock
|
Buy Now | |
RS Americas
from US$92.18
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Cable Connector Orientation | Right Angle |
Body Shape | Circular |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 75Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | Without |
RF Connector Coupling Mechanism | Snap-Fit |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | TFE |
Outer Contact Plating Material | Gold (Au) |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 179, RG 187 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Conn SMB PL 75Ohm Crimp RA Cable Mount Gold | Avnet America |
CABLE PLUG,FEMALE,RTANG SMB RF Interface: SMB RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 75 Ω SMB Plug .187" 4.75 mm | Coax Connector | Part Number: 414048-6 | Internal Number: 414048-6 | TE Connectivity | TE Store |
Connectors Plug R.a. Gold 75 |Amp Te Connectivity 414048-6 | Newark Electronics |
Connectors PLUG R.A. GOLD 75 | Rapid Electronics |
TE Connectivity CABLE PLUG FEMALE RTANG SMB RF Connector | Distrelec |
CABLE PLUG, FEMALE, RTANG SMB, RF Plugs and Jacks | TE Connectivity 414048-6 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG179 RG187 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 414048-6?
Additional datasheets, footprints and schematics for 414048-6 are listed on our Part Details page. You can also find images and similar parts to 414048-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414048-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414048-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414048-6 fall under?
The 414048-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414048-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414048-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 414048-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414048-6 have stock available?
Authorised distributors including Avnet America, Powell Electronics, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 414048-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414048-6 often in real-time on the comparison pages.
What if I can't find stock of 414048-6?
You can fill out our help required form which you can use to request a quote for 414048-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.