Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1082832 |
Prices starting from US$6.01
Body Plating Material | Nickel over Copper |
---|---|
Body Shape | Circular |
Cable Connector Orientation | Right Angle |
Body Material | Zinc |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Snap-Fit |
RF Contact Captivation Method | Mechanical |
Detent | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 4GHz |
Outer Contact Plating Material | Nickel (Ni) |
Grade | Commercial |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 179, RG 187 |
PLUG CBL MINI-SMB RTANG 75 OHM | Rapid Electronics |
TE Connectivity PLUG CBL MINI-SMB RTANG 75 OHM RF SMB Co | Distrelec |
Plug Cbl Mini-Smb Rtang 75 Ohm |Amp Te Connectivity 415484-1 | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 415484-1?
Additional datasheets, footprints and schematics for 415484-1 are listed on our Part Details page. You can also find images and similar parts to 415484-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415484-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415484-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415484-1 fall under?
The 415484-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 415484-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415484-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 415484-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415484-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 415484-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415484-1 often in real-time on the comparison pages.
What if I can't find stock of 415484-1?
You can fill out our help required form which you can use to request a quote for 415484-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.