Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
2
in stock
|
Buy Now | |
TTI Europe
from US$1.49
|
330
in stock
|
Buy Now | |
Heilind Electronics
from US$2.07
|
244
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.07
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2
in stock
|
Buy Now | |
element14
from US$1.52
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Crimp |
---|---|
Packaging Method | Bag |
Packaging Quantity | 100 |
Shielded | Yes |
Accessory Type | Ferrule |
Shell Size | 5, 1, 2 |
Product Type | Accessory |
SHLDING FERRULE,PLTD,BULK PKG | Heilind Electronics |
Terminal, Ferrule, 9.52Mm, Crimp | Newark Electronics |
TERMINAL, FERRULE, 9.52MM, CRIMP | element14 |
HDP-20 Series ╪ 9.52 mm Cooper Tin Plated Ferrule Crimp Cable Clamp Accessory | Future Electronics |
Cable Accessories Ferrule Copper Tin | Avnet America |
SHLDING FERRULE, PLTD, BULK PKG | TE Connectivity 4-745130-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Ferrule |
---|---|
For Use With | AMPLIMITE D Sub Connectors |
Product Range | - |
Body Material | Copper |
Connector Shell Size | 1 / 2 / 5 |
Connector Type | Ferrule |
Contact Material | Copper |
Where can I find additional details, specifications and documents for a 4-745130-0?
Additional datasheets, footprints and schematics for 4-745130-0 are listed on our Part Details page. You can also find images and similar parts to 4-745130-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-745130-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-745130-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-745130-0 fall under?
The 4-745130-0 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 4-745130-0 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-745130-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-745130-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-745130-0 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 4-745130-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-745130-0 often in real-time on the comparison pages.
What if I can't find stock of 4-745130-0?
You can fill out our help required form which you can use to request a quote for 4-745130-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.