Options for Price Comparison
Distributor Statistics for 543344-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 543344-1
Details for 543344-1 by TE Connectivity
Application Tooling > Portable Crimp Tools
543344-1
Buy Directly from TE Store (4 in stock) $2275.0000
FERRULE CRIMPING TOOL
543344-1 image

543344-1 by TE Connectivity

FERRULE CRIMPING TOOL
Part Information
543344-1 image
RoHS Compliant
Not reviewed for solder process capability
Status: Active
Aliases: AMPS-0-0543344-1, 201854-000
Product Code: 0806
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Crimp Form-Wire Barrel Type:
Closed Barrel - Other
Ratchet Configuration:
Not Releasable, Not Adjustable
Certification:
Cannot be Certified
Tool Type:
Hand Tool Frame Assembly (No Crimp Die)
Power Type:
Manual
Die Sets Type:
Removable/Interchangeable
Tool Grade:
Premium Crimp Tooling
Specification Type:
TE Product Specification (114-)
Alternate Descriptions
FERRULE CRIMPING TOOL Onlinecomponents.com
CRIMP TOOL; Crimp Tool Type:-; For Use With:Amplimite HD20 Connectors; Product Range:Te Connectivity / Amp 543 RoHS Compliant: Yes Newark Electronics
AMP543344-1 Avnet America
TOOL HAND CRIMP FOR FERRULE DIE Allied Electronics & Automation
FERRULE CRIMPING TOOL Power and Signal Group
AMP543344-1 Avnet Europe
Crimping Tool [TE Connectivity] 543344-1 Crimping Tool Distrelec
FERRULE CRIMPING TOOL Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) Certification: Cannot be Certified Premium Crimp Tooling Not Releasable, Not Adjustable Removable/Interchangeable | Portable Crimp Tool | Part Number: 543344-1 | Internal Number: 543344-1 | Alias Number: 201854-000 | TE Connectivity TE Store