Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV100A4ANH |
Prices starting from US$110.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$141.09
|
No stock
|
Buy Now | |
TTI Europe
from US$116.02
|
98
in stock
|
Buy Now | |
Distrelec
from US$180.00
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$229.79
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$182.07
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$199.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$110.62
|
-
|
Buy Now | |
RS Americas
from US$144.23
|
-
|
Buy Now | |
Boersig
from US$161.42
|
-
|
Buy Now | |
Sager
from US$112.17
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Contact Arrangement | 1 Form X, SPST-NO DM |
Contact Current Rating | 100A |
Pole Configuration | 1 |
Coil Wire Length | 381mm, 15in |
Wire Size | .34mm², 22AWG |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 900VDC |
Coil Resistance | 26Ω |
Coil Voltage (Max) | 12VDC |
Actuating System | DC |
Mounting Type | Side Mount |
Torque | 30 – 40in-lbs |
Packaging Method | Individual |
Product Category | Electromechanical Relays |
Terminal Configuration | 2 x M4 Bolt |
Product Classification | Relays - Contactors |
Product Type | Contactor |
Contactor Type | Sealed |
Coil Termination | Wire |
HIGH CURENT RELAY LEV100A4ANH | TTI Europe |
TE Connectivity - Kilovac High Voltage DC Contactor Kilovac LEV100 1NO DC 12V 100A Screw Terminal, M5 | Distrelec |
Industrial Relays 1 Form X(SPST-NO-DM) 12 VDC | Rapid Electronics |
Industrial Relays 1 Form X(Spst-No-Dm) 12 Vdc |Amp Te Connectivity 4-1618391-0 | Newark Electronics |
Electromechanical Relay SPST-NO-DM 100A 12VDC 26Ohm Side Mount | Avnet America |
DC Contactors, 1 Form X, SPST-NO DM, 22 AWG Wire Size, 100A, Kilovac LEV100 | TE Connectivity 4-1618391-0 | RS Americas |
Contactors - Electromechanical RELAY,SPST-NO,12VDC | Sager |
CONTACTOR, 1 POLE, SEALED, 900V | Farnell |
Where can I find additional details, specifications and documents for a 4-1618391-0?
Additional datasheets, footprints and schematics for 4-1618391-0 are listed on our Part Details page. You can also find images and similar parts to 4-1618391-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1618391-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1618391-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1618391-0 fall under?
The 4-1618391-0 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 4-1618391-0 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1618391-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1618391-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1618391-0 have stock available?
Authorised distributors including TTI Europe, Distrelec, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 4-1618391-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1618391-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1618391-0?
You can fill out our help required form which you can use to request a quote for 4-1618391-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.