Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV200A4NAF01 |
Prices starting from US$111.38
Auxiliary Switch Contact Arrangement | None |
---|---|
Contact Current Rating | 500A |
Contact Arrangement | 1 Form A (SPST-NO) |
Pole Configuration | 1 |
Contact Base Material | Copper |
Contact Switching Voltage (Max) | 900VDC |
Coil Voltage (Max) | 13.2VDC |
Coil Resistance | 11Ω |
Coil Voltage Rating | 12VDC |
Actuating System | DC |
Agency Approval | UL Recognized |
Mounting Type | Screw |
Mounting Plate | Without |
Torque | 80in-lbs |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Arc Cover | Without |
Contactor Type | Sealed |
Molded | Yes |
Terminal Configuration | 10-32 Stud |
Model | EV200 |
Coil Termination | 10-32 UNF-2A Stud |
Contactors-Electromechanical Contactor,w/Coil Sup |Amp Te Connectivity 7-1618401-3 | Newark Electronics |
Contactors-Electromechanical Contactor w/Coil Sup | Rapid Electronics |
Electromechanical Relay SPST-NO-DM 500A 12VDC 11Ohm Side Mount | Avnet America |
SOLENOIDS - KILOVAC | TTI Europe |
Contactors - Electromechanical Contactor,w/Coil Sup | Sager |
Where can I find additional details, specifications and documents for a 7-1618401-3?
Additional datasheets, footprints and schematics for 7-1618401-3 are listed on our Part Details page. You can also find images and similar parts to 7-1618401-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1618401-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1618401-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1618401-3 fall under?
The 7-1618401-3 is listed under Relays, Contactors & Switches > Contactors > General Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 7-1618401-3 when available in the General Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1618401-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1618401-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1618401-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for 7-1618401-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1618401-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1618401-3?
You can fill out our help required form which you can use to request a quote for 7-1618401-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.