Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618387-3 |
Prices starting from US$77.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$134.32
|
57
in stock
|
Buy Now | |
TTI Europe
from US$77.89
|
1,101
in stock
|
Buy Now | |
Heilind Electronics
from US$114.71
|
240
in stock
|
Buy Now | |
element14
from US$112.14
|
133
in stock
|
Buy Now | |
Powell Electronics
from US$89.72
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$140.86
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$92.60
|
57
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$114.71
|
48
in stock
|
Buy Now | |
Carlton-Bates
from US$131.01
|
1
in stock
|
Buy Now | |
Avnet America
from US$90.23
|
-
|
Buy Now | |
RS Americas
from US$117.65
|
-
|
Buy Now | |
Distrelec
from US$122.42
|
-
|
Buy Now | |
Sager
from US$98.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Pole Configuration | 1 |
Contact Arrangement | 1 Form X, SPST-NO DM |
Contact Current Rating | 500A |
Coil Wire Length | 15.3in, 390mm |
Wire Size | 22AWG, .34mm² |
Coil Voltage Rating | 12VDC |
Coil Voltage (Max) | 12VDC |
Coil Resistance | 11Ω |
Actuating System | DC |
Contact Switching Voltage (Max) | 900VDC |
Mounting Type | Bottom |
Torque | 80in-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Product Type | Contactor |
Contactor Type | Sealed |
Terminal Configuration | 10-32 Stud |
Product Category | Electromechanical Relays |
Coil Termination | Wire |
HIGHCURRENT RELAY LEV200A4ANA | TTI Europe |
LEV200A4ANA=RELAY, SPST-NO | Heilind Electronics |
Load Current Inductive:500A | element14 |
Industrial Relays Lev200A4Ana |Amp Te Connectivity 1618387-3 | Newark Electronics |
Industrial Relays LEV200A4ANA | Rapid Electronics |
Relay, Contactor | Carlton-Bates |
Electromechanical Relay SPST-NO 500A 13.2VDC Flange Mount | Avnet America |
DC Contactors, 1 Form X, SPST-NO DM, 22 AWG Wire Size, 500A, Kilovac LEV200 | TE Connectivity 1618387-3 | RS Americas |
TE Connectivity - Kilovac High Voltage DC Contactor Kilovac LEV200 1NO DC 12V 500A Screw Terminal, M8 | Distrelec |
Where can I find additional details, specifications and documents for a 1618387-3?
Additional datasheets, footprints and schematics for 1618387-3 are listed on our Part Details page. You can also find images and similar parts to 1618387-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618387-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618387-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618387-3 fall under?
The 1618387-3 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1618387-3 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618387-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618387-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618387-3 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, element14, Powell Electronics and Newark Electronics have stock available or on a lead time for 1618387-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618387-3 often in real-time on the comparison pages.
What if I can't find stock of 1618387-3?
You can fill out our help required form which you can use to request a quote for 1618387-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.