Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fastener Material | Steel |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | M8 |
Ball Diameter | 13mm |
Thread Length | 16.5mm |
Push-Pull Force Max | 150kg |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
AF Width | 11mm |
External Depth | 38mm |
External Length / Height | 39.5mm |
External Width | 13mm |
Material | Steel |
Standard | DIN71802 |
Thread Size | M8 |
Ball Socket Assembly, M8, Pk2 | Newark Electronics |
BALL SOCKET ASSEMBLY, M8, PK2 | element14 |
Where can I find additional details, specifications and documents for a 373P08.C.F?
Additional datasheets, footprints and schematics for 373P08.C.F are listed on our Part Details page. You can also find images and similar parts to 373P08.C.F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 373P08.C.F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 373P08.C.F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 373P08.C.F fall under?
The 373P08.C.F is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 373P08.C.F when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 373P08.C.F you can contact the distributor directly for product support, shipping queries etc.
Is the 373P08.C.F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 373P08.C.F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 373P08.C.F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 373P08.C.F often in real-time on the comparison pages.
What if I can't find stock of 373P08.C.F?
You can fill out our help required form which you can use to request a quote for 373P08.C.F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.