Hinges & Joints
Category Selection
View Parts from CategoryHinges
13 parts
Ball Joints
4 parts
Parts from Hinges & Joints Category
BALL SOCKET ASSEMBLY, M5, PK2; Fastener Material:Steel; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:8mm; Thread Length:10.2mm; Push-Pull Force Max:30kg; Product Range:-; SVHC:No SVHC (17-Dec-2015); AF Width:7mm;
BALL SOCKET ASSEMBLY, M6, PK2; Fastener Material:Steel; Thread Size - Imperial:-; Thread Size - Metric:M6; Ball Diameter:10mm; Thread Length:12.5mm; Push-Pull Force Max:75kg; Product Range:-; SVHC:No SVHC (17-Dec-2015); AF Width:8mm;
BALL SOCKET ASSEMBLY, M8, PK2; Fastener Material:Steel; Thread Size - Imperial:-; Thread Size - Metric:M8; Ball Diameter:13mm; Thread Length:16.5mm; Push-Pull Force Max:150kg; Product Range:-; SVHC:No SVHC (17-Dec-2015); AF
BALL SOCKET ASSEMBLY, M10, PK2; Fastener Material:Steel; Thread Size - Imperial:-; Thread Size - Metric:M10; Ball Diameter:16mm; Thread Length:20mm; Push-Pull Force Max:200kg; Product Range:-; SVHC:No SVHC (17-Dec-2015); AF
HINGE BOTTOM ASM
HINGE, POLYCARBONATE, 40MM X 40MM; Fastener Plating:-; Mounting Hole Dia:5.3mm; Thread Length:12mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:4mm; Push-Pull Force Max:-; Product Range:- RoHS Compliant: Yes
HINGE, POLYAMIDE, 50X50MM; Fastener Plating:-; Mounting Hole Dia:6.4mm; Thread Length:12mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:6mm; Push-Pull Force Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); RoHS Compliant: Yes
HINGE, POLYAMIDE, 60X60MM; Fastener Plating:-; Mounting Hole Dia:8.5mm; Thread Length:12mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:8mm; Push-Pull Force Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); RoHS Compliant: Yes
HINGE, W/BOLT, POLYAMIDE, 40X40MM; Fastener Plating:-; Mounting Hole Dia:-; Thread Length:12mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:4mm; Push-Pull Force Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes
HINGE, STAINLESS STEEL, 75 X 75MM; Fastener Plating:-; Mounting Hole Dia:5.5mm; Thread Length:8mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:7mm; Push-Pull Force Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
HINGE, ZINC DIE CAST, 40MM X 40MM; Fastener Plating:-; Mounting Hole Dia:-; Thread Length:15mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:4mm; Push-Pull Force Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes
HINGE, PLASTIC, ADJUSTABLE, BLACK, LARGE; Mounting Hole Dia:-; Thread Length:-; Ball Diameter:-; Push-Pull Force Max:-; Product Range:- RoHS Compliant: Yes