Ball Joints
Parts from Ball Joints Category
BALL SOCKET ASSEMBLY, M5, PK2; Fastener Material:Steel; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:8mm; Thread Length:10.2mm; Push-Pull Force Max:30kg; Product Range:-; SVHC:No SVHC (17-Dec-2015); AF Width:7mm;
BALL SOCKET ASSEMBLY, M6, PK2; Fastener Material:Steel; Thread Size - Imperial:-; Thread Size - Metric:M6; Ball Diameter:10mm; Thread Length:12.5mm; Push-Pull Force Max:75kg; Product Range:-; SVHC:No SVHC (17-Dec-2015); AF Width:8mm;
BALL SOCKET ASSEMBLY, M8, PK2; Fastener Material:Steel; Thread Size - Imperial:-; Thread Size - Metric:M8; Ball Diameter:13mm; Thread Length:16.5mm; Push-Pull Force Max:150kg; Product Range:-; SVHC:No SVHC (17-Dec-2015); AF
BALL SOCKET ASSEMBLY, M10, PK2; Fastener Material:Steel; Thread Size - Imperial:-; Thread Size - Metric:M10; Ball Diameter:16mm; Thread Length:20mm; Push-Pull Force Max:200kg; Product Range:-; SVHC:No SVHC (17-Dec-2015); AF