Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0036946-0,
CN3419-000 |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.22
|
10,232
in stock
|
Buy Now | |
TE Store
from US$3.05
|
2,544
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.22
|
2,046
in stock
|
Buy Now | |
Rapid Electronics
from US$3.21
|
149
in stock
|
Buy Now | |
Conrad
from US$4.60
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
-
|
Buy Now | |
Future Electronics
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now | |
Boersig
from US$2.47
|
-
|
Buy Now | |
Carlton-Bates
from US$1.18
|
-
|
Buy Now | |
TTI Europe
from US$1.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 15.245g |
Splice Features | Standard |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Overall Length | .734in, 18.64mm |
Barrel Inside Diameter | .444in, 11.27mm |
Outside Diameter | .613in, 15.58mm |
Wire Size | 0AWG, 83700 – 119500CMA, 41 – 60mm² |
Material Thickness | .073in, 1.85mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Splice Type | Parallel Splice |
Accessory Type | Splice |
Serrated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Product Type | Splice |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS PARA 1/0 | Heilind Electronics |
SPLICE,SOLIS PARA 1/0 Splice Type: Parallel Splice Wire Size: 1/0 AWG Wire Size: 41 – 60 mm² Sealable: No Splice Features: Standard Parallel Splice 1/0 AWG 41 – 60 mm² | Electrical Wire Splice | Part Number: 36946 | Internal Number: 36946 | Alias Number: AMPS-0-0036946-0 | TE Connectivity | TE Store |
TE 36946 Solistrand Parallel Splice Tin 1/0AWG | Rapid Electronics |
AWG max.: 1 | Conrad |
Terminal, Parallel Splice, 0Awg, Uninsul | Newark Electronics |
2 Wire 1/0 AWG Inline Individual Openings Non-Insulated Crimp Connector | Future Electronics |
Splice Terminal (1/0)AWG 18.64mm 15.57mm Tin Loose Piece | Avnet America |
SPLICE, PARALELL, SOLISTRAND, 1-1/0 AWG | TE Connectivity 36946 | RS Americas |
Solistrand Parallel Splices 1/0 AWG | element14 |
Parallel Splice, 1/0 - 1/0 AWG, 0.734 in. L, Non-Insulated, 50 Loose Piece | Carlton-Bates |
SPLICE,SOLIS PARA 1-0 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 36946?
Additional datasheets, footprints and schematics for 36946 are listed on our Part Details page. You can also find images and similar parts to 36946 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36946 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36946 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36946 fall under?
The 36946 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36946 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36946 you can contact the distributor directly for product support, shipping queries etc.
Is the 36946 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36946 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and Conrad have stock available or on a lead time for 36946.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36946 often in real-time on the comparison pages.
What if I can't find stock of 36946?
You can fill out our help required form which you can use to request a quote for 36946 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.