Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.98
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$10.00
|
1,272
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.00
|
297
in stock
|
Buy Now | |
TE Store
from US$13.47
|
234
in stock
|
Buy Now | |
Rapid Electronics
from US$11.58
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$7.44
|
77
in stock
|
Buy Now | |
element14
from US$7.06
|
77
in stock
|
Buy Now | |
Farnell
from US$7.59
|
77
in stock
|
Buy Now | |
Distrelec
from US$6.19
|
31
in stock
|
Buy Now | |
Future Electronics
from US$6.39
|
-
|
Buy Now | |
Avnet America
from US$7.82
|
-
|
Buy Now | |
Boersig
from US$6.74
|
-
|
Buy Now | |
TTI Europe
from US$4.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 76.208g |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .565in, 14.351mm |
Tongue Thickness | .091in, 2.31mm |
Stud Diameter | .515in, 13.08mm |
Wire Size | 76.3 – 96mm², 000AWG, 150500 – 190000CMA |
Overall Length | 2.14in, 54.43mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | RING-051 |
Stud Size | 1/2, M12 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 3/0 1/2 | Heilind Electronics |
TERMINAL,SOLIS R 3/0 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 3/0 AWG Wire Size: 76.3 – 96 mm² Wire Size: 150500 – 190000 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 3/0 AWG 76.3 – 96 mm² 150500 – 190000 CMA | Ring Terminal | Part Number: 36929 | Internal Number: 36929 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/2", 3/0Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", 3/0AWG | element14 |
TE Connectivity - AMP TERMINAL,SOLIS R 3/0 1/2 | Distrelec |
Ring terminal, SOLISTRAND, M12, 3/0 AWG | RS |
Solistrand 3/0 AWG Straight Closed Barrel Non-Insulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal (3/0)AWG 54.43mm 27.48mm Tin Loose Piece | Avnet America |
TERMINAL SOLIS R 3/0 1/2 | TTI Europe |
Where can I find additional details, specifications and documents for a 36929?
Additional datasheets, footprints and schematics for 36929 are listed on our Part Details page. You can also find images and similar parts to 36929 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36929 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36929 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36929 fall under?
The 36929 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36929 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36929 you can contact the distributor directly for product support, shipping queries etc.
Is the 36929 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36929 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for 36929.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36929 often in real-time on the comparison pages.
What if I can't find stock of 36929?
You can fill out our help required form which you can use to request a quote for 36929 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.