Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.23
|
148
in stock
|
Buy Now | |
Rapid Electronics
from US$5.40
|
596
in stock
|
Buy Now | |
Distrelec
from US$3.63
|
596
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
581
in stock
|
Buy Now | |
element14
from US$3.67
|
581
in stock
|
Buy Now | |
Farnell
from US$4.66
|
581
in stock
|
Buy Now | |
TE Store
from US$5.29
|
397
in stock
|
Buy Now | |
Heilind Electronics
from US$4.60
|
136
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.60
|
32
in stock
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
RS Americas
from US$6.45
|
-
|
Buy Now | |
Boersig
from US$3.10
|
-
|
Buy Now | |
TTI Europe
from US$3.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 28.552g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 51.56mm, 2.03in |
Barrel Inside Diameter | 17.6mm, .693in |
Stud Diameter | .515in, 13.08mm |
Wire Size | 00AWG, 119500 – 150500CMA, 67 – 70mm² |
Tongue Thickness | 2.03mm, .08in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Stud Size | M12, 1/2 |
Shape Description | RING-049 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TE 36925 Solistrand Terminal Ring M12 Stud Tin 2-0AWG | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 2/0 1/2 | Distrelec |
Terminal, Ring Tongue, 1/2In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/2IN, CRIMP | element14 |
TERMINAL,SOLIS R 2/0 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Stud Size: M12 1/2 Closed Ring Tongue Terminal 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 36925 | Internal Number: 36925 | TE Connectivity | TE Store |
RING TERMINAL, SOLISTRAND, M12, 2/0 AWG | RS |
TERMINAL,SOLIS R 2/0 1/2 | Heilind Electronics |
Ring Tongue Terminal (2/0)AWG 50.8mm 24.03mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 2-0 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Stud Size - Imperial | 1/2" |
Stud Size - Metric | M12 |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Insulator Colour | - |
Stud Size | 1/2 |
Where can I find additional details, specifications and documents for a 36925?
Additional datasheets, footprints and schematics for 36925 are listed on our Part Details page. You can also find images and similar parts to 36925 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36925 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36925 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36925 fall under?
The 36925 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36925 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36925 you can contact the distributor directly for product support, shipping queries etc.
Is the 36925 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36925 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 36925.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36925 often in real-time on the comparison pages.
What if I can't find stock of 36925?
You can fill out our help required form which you can use to request a quote for 36925 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.