Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
5,046
in stock
|
Buy Now | |
element14
from US$1.50
|
5,046
in stock
|
Buy Now | |
Farnell
from US$1.50
|
5,046
in stock
|
Buy Now | |
TE Store
from US$1.77
|
869
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
681
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
681
in stock
|
Buy Now | |
Distrelec
from US$1.45
|
681
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
Avnet Asia
from US$1.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Mating Post Length | 7.37mm, .29in |
Contact Layout | Inline |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
PCB Thickness (Recommended) | .01in, .25mm |
コネクタの高さ | 8.81mm |
Connector Height | 8.81mm, .34in |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 4/6 |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wire-To-Board Connector, Mta-100 Series, Surface Mount, Header, 6, 2.54 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 3-647166-6 | Newark Electronics |
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM | element14 |
MTA-100 2.54mm Header SMT 6way | RS |
6P MTA100 HDR ASSY,SM,FL,LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | Nylon Vertical PCB Header: 2.54Mm & Surface Mount & Mta 100 | Part Number: 3-647166-6 | Internal Number: 3-647166-6 | TE Connectivity | TE Store |
Headers&Wire Housings HDR 06P VRT F-LOCK SMT | Rapid Electronics |
TE Connectivity - AMP PCB Conn 6P MTA100 HDR ASSYSMFLLF | Distrelec |
Conn Wire to Board HDR 6 POS 2.54mm Solder ST SMD | Avnet America |
6 Positions Header Connector 0.100 (2.54mm) Surface Mount Tin" | Future Electronics |
MTA-100 Series,2.54mm Pitch 6 Way 1 Row Straight PCB Header, Solder Term,5A | TE Connectivity 3-647166-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-647166-6?
Additional datasheets, footprints and schematics for 3-647166-6 are listed on our Part Details page. You can also find images and similar parts to 3-647166-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647166-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647166-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647166-6 fall under?
The 3-647166-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-647166-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647166-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647166-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647166-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 3-647166-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647166-6 often in real-time on the comparison pages.
What if I can't find stock of 3-647166-6?
You can fill out our help required form which you can use to request a quote for 3-647166-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.