Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
No stock
|
Buy Now | |
TE Store
from US$1.20
|
2,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.31
|
1,342
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.31
|
402
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
-
|
Buy Now | |
Future Electronics
from US$1.22
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 3 |
Number of Power Positions | 3 |
Number of Rows | 1 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Retention | With |
Contact Termination Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.27 – 1.77µin, 1.27 – 1.77µm |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | .355in, 9.02mm |
Length | 11.89mm, .468in |
Wire Size | 18AWG, .8 – .9mm² |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Orange |
UL Flammability Rating | UL 94V-2 |
Wire & Cable IDC Installation Type | Closed End |
Cable Exit Angle | 90° |
Housing Material | Nylon |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Mating Retention Type | Locking Ramp |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | MTA .156 Header |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Product Type | Connector Assembly |
Sealable | No |
Contact Type | Socket |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P MTA156 CONN ASSY 18AWG ORA Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 3-641217-3 | Internal Number: 3-641217-3 | 3.96 mm | TE Connectivity | TE Store |
03P MTA156 CONN ASSY 18AWG ORA | Heilind Electronics |
03P Mta156 Conn Assy 18Awg Ora |Amp Te Connectivity 3-641217-3 | Newark Electronics |
Headers & Wire Housings 03P RECPT 18 AWG ORA | Future Electronics |
Conn IDC Connector F 3 POS 3.96mm IDT RA Cable Mount | Avnet America |
Connector Assembly 3 Position MTA156 18AWG ORA MTA156 Series | TE Connectivity 3-641217-3 | RS Americas |
Where can I find additional details, specifications and documents for a 3-641217-3?
Additional datasheets, footprints and schematics for 3-641217-3 are listed on our Part Details page. You can also find images and similar parts to 3-641217-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641217-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641217-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641217-3 fall under?
The 3-641217-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641217-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641217-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641217-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641217-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 3-641217-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641217-3 often in real-time on the comparison pages.
What if I can't find stock of 3-641217-3?
You can fill out our help required form which you can use to request a quote for 3-641217-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.