Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
18
in stock
|
Buy Now | |
TE Store
from US$0.74
|
2,612
in stock
|
Buy Now | |
Boersig
from US$0.47
|
2,356
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,213
in stock
|
Buy Now | |
element14
from US$0.54
|
1,213
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,213
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
234
in stock
|
Buy Now | |
Powell Electronics
from US$1.95
|
120
in stock
|
Buy Now | |
Carlton-Bates
from US$61.84
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$62.90
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .588g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .67in, 17.07mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 3.25mm, .128in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Slightly larger than standard #4 stud hole. (.128in./3.25mm.) |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #4, M3 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Insulated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16COMM 22-18MIL .128 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: None Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 36254 | Internal Number: 36254 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #4, 16Awg, Red Rohs Compliant: Yes |Amp Te Connectivity 36254 | Newark Electronics |
TERMINAL, RING TONGUE, #4, 16AWG, RED | element14 |
TE Connectivity PIDG R 22-16COMM 22-18MIL .128 Cable Gla | Distrelec |
Ring terminal,PIDG, red, AWG 22-16, M2.5 | RS |
PIDG Ring Tongue Terminal 16-22AWG 17.07mm 5.54mm Tin Loose Piece | Avnet America |
PIDG RING TONGUE M3 STR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector, Cord Grip | Carlton-Bates |
Where can I find additional details, specifications and documents for a 36254?
Additional datasheets, footprints and schematics for 36254 are listed on our Part Details page. You can also find images and similar parts to 36254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36254 fall under?
The 36254 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36254 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36254 you can contact the distributor directly for product support, shipping queries etc.
Is the 36254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36254 have stock available?
Authorised distributors including TE Store, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 36254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36254 often in real-time on the comparison pages.
What if I can't find stock of 36254?
You can fill out our help required form which you can use to request a quote for 36254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.