Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
5,735
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,550
in stock
|
Buy Now | |
element14
from US$0.57
|
1,550
in stock
|
Buy Now | |
Farnell
from US$0.57
|
1,550
in stock
|
Buy Now | |
Schukat Electronic
from US$0.57
|
475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
320
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 47 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 27 |
Rated Ripple Current (Rms) (mA) | 930 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 329 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 2950 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 930 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 27 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 329 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
Capacitor Polymer Aluminium OS-CON SMD 3 | RS |
Cap, 47Îœf, 35V | Newark Electronics |
CAP, 47µF, 35V | element14 |
OS-CON SVPK 47uF 35V 6,3x6mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 47 uF, 35 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
SVPK Series 35 v 47 uf 125'c 6.3x5.9mm Low ESR SMD OS-CON Aluminum Polymer | Future Electronics |
Aluminum Polymer Capacitor, 47 uF, 35 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 35SVPK47M?
Additional datasheets, footprints and schematics for 35SVPK47M are listed on our Part Details page. You can also find images and similar parts to 35SVPK47M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SVPK47M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SVPK47M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SVPK47M fall under?
The 35SVPK47M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPK Series.
Can I view similar or alternative parts?
You can view similar parts to 35SVPK47M when available in the SVPK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SVPK47M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SVPK47M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SVPK47M have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 35SVPK47M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SVPK47M often in real-time on the comparison pages.
What if I can't find stock of 35SVPK47M?
You can fill out our help required form which you can use to request a quote for 35SVPK47M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.