Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.14
|
400
in stock
|
Buy Now | |
Schukat Electronic
from US$1.14
|
4,575
in stock
|
Buy Now | |
Rutronik
from US$1.34
|
400
in stock
|
Buy Now | |
RS
from US$1.86
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
55
in stock
|
Buy Now | |
element14
from US$1.51
|
55
in stock
|
Buy Now | |
Farnell
from US$1.45
|
55
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 330 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 18 |
Rated Ripple Current (Rms) (mA) | 4400 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 2310 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.7 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 4400 |
Weight (Typ.) (g) | 1.4 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1390 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 18 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 2310 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.4 |
OS-CON SVPK 330uF 35V 10x12,7mm | Schukat Electronic |
SVPK 330uF 35V 20% 10x13 | Rutronik |
SVPK Series 35 V 330 uF 1 kHrs 125â–‘C SMT Hybrid Aluminum Electrolytic Capacitor | Future Electronics |
OS-CON / SVPK / 35V / 330uF / 125°C / 10 | RS |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, 330Îœf, 35V | Newark Electronics |
CAP, 330µF, 35V | element14 |
Aluminum Polymer Capacitor, 330 uF, 35 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 330 uF, 35 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35SVPK330M?
Additional datasheets, footprints and schematics for 35SVPK330M are listed on our Part Details page. You can also find images and similar parts to 35SVPK330M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SVPK330M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SVPK330M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SVPK330M fall under?
The 35SVPK330M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPK Series.
Can I view similar or alternative parts?
You can view similar parts to 35SVPK330M when available in the SVPK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SVPK330M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SVPK330M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SVPK330M have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for 35SVPK330M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SVPK330M often in real-time on the comparison pages.
What if I can't find stock of 35SVPK330M?
You can fill out our help required form which you can use to request a quote for 35SVPK330M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.