Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,600
in stock
|
Buy Now | |
element14
from US$0.90
|
1,600
in stock
|
Buy Now | |
Rutronik
from US$0.99
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
471
in stock
|
Buy Now | |
Schukat Electronic
from US$0.90
|
400
in stock
|
Buy Now | |
RS
from US$1.35
|
380
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 180 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Rated Ripple Current (Rms) (mA) | 1260 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 1260 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 4000 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1260 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 20 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 1260 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 11.9 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 0.86 |
Cap, 180Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant: Yes |Panasonic 35SVPK180M | Newark Electronics |
CAP, 180UF, 35V, ALU ELEC, POLYMER, SMD | element14 |
SVPK 180uF 35V 20% 8x12 | Rutronik |
Capacitor: polymer | Transfer Multisort Elektronik |
OS-CON SVPK 180uF 35V 8x12mm | Schukat Electronic |
Aluminium Polymer Capacitor 180uf 35Vdc | RS |
SVPK Series 35 v 180 uf 125'c 8x11.9mm Low ESR SMD OS-CON Aluminum Polymer | Future Electronics |
Aluminum Polymer Capacitor, 180 uF, 35 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 180 uF, 35 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35SVPK180M?
Additional datasheets, footprints and schematics for 35SVPK180M are listed on our Part Details page. You can also find images and similar parts to 35SVPK180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SVPK180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SVPK180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SVPK180M fall under?
The 35SVPK180M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPK Series.
Can I view similar or alternative parts?
You can view similar parts to 35SVPK180M when available in the SVPK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SVPK180M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SVPK180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SVPK180M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for 35SVPK180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SVPK180M often in real-time on the comparison pages.
What if I can't find stock of 35SVPK180M?
You can fill out our help required form which you can use to request a quote for 35SVPK180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.