Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
1,255
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
9,600
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
8,000
in stock
|
Buy Now | |
element14
from US$0.68
|
7,200
in stock
|
Buy Now | |
Farnell
from US$0.65
|
7,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.68
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
3,200
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
3,200
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
323
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
99
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,200
in stock
|
Buy Now | |
Rutronik
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$1.25
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 82 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Rated Ripple Current (Rms) (mA) | 4000 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 574 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 4000 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 20 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 574 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 11.9 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 0.86 |
82UF 35V 8X12 SMD | TTI Europe |
SVPF Series 35 V 82 uF ╪ 8 x 12 mm Surface Mount Polymer Aluminum Capacitor | Future Electronics |
CAP, 82µF, 35V, 20%, REEL | element14 |
OS-CON SVPF 82uF 35V 8x11,9mm | Schukat Electronic |
Cap Ta Polymer 82Uf 35Vdc 20M Ohm Smd 8 X 12Mm Rohs Compliant: Yes |Panasonic 35SVPF82M | Newark Electronics |
Aluminum Polymer Capacitor, 82 uF, 35 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor SMD SVPFseries 35V 82uF | RS |
Panasonic Polymer Capacitor 35V, 82uF | Distrelec |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 82 uF, 35 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
SVPF 82uF 35V 20% 8x12 | Rutronik |
Capacitor, Aluminum Organic Polymer, 35VDC,82uF,20mohm,8x12mm, T&R | Panasonic Electronic Components 35SVPF82M | RS Americas |
Where can I find additional details, specifications and documents for a 35SVPF82M?
Additional datasheets, footprints and schematics for 35SVPF82M are listed on our Part Details page. You can also find images and similar parts to 35SVPF82M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SVPF82M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SVPF82M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SVPF82M fall under?
The 35SVPF82M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 35SVPF82M when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SVPF82M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SVPF82M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SVPF82M have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 35SVPF82M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SVPF82M often in real-time on the comparison pages.
What if I can't find stock of 35SVPF82M?
You can fill out our help required form which you can use to request a quote for 35SVPF82M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.