Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
No stock
|
Buy Now | |
Future Electronics
from US$0.54
|
13,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
449
in stock
|
Buy Now | |
element14
from US$0.73
|
449
in stock
|
Buy Now | |
Farnell
from US$0.79
|
449
in stock
|
Buy Now | |
Schukat Electronic
from US$0.75
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
329
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
325
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 22 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 50 |
Rated Ripple Current (Rms) (mA) | 700 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 154 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 2000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 2300 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 700 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 50 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 154 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 11.9 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 0.86 |
SVPD Series 35 V 22 uF 8 x 12 mm Polymer Aluminum Electrolytic Capacitor | Future Electronics |
Cap, Alu Polymer, 22Uf, 35V, Smd | Newark Electronics |
CAP, 22µF, 35V, 20% | element14 |
OS-CON SVPD 22uF 35V 8x12mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Capacitor Polymer OSCON SVPD 22uF 35V | RS |
Aluminum Polymer Capacitor, 22 uF, 35 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
22UF 35V 8X12 SMD | TTI Europe |
Aluminum Polymer Capacitor, 22 uF, 35 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35SVPD22M?
Additional datasheets, footprints and schematics for 35SVPD22M are listed on our Part Details page. You can also find images and similar parts to 35SVPD22M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SVPD22M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SVPD22M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SVPD22M fall under?
The 35SVPD22M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPD Series.
Can I view similar or alternative parts?
You can view similar parts to 35SVPD22M when available in the SVPD Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SVPD22M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SVPD22M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SVPD22M have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 35SVPD22M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SVPD22M often in real-time on the comparison pages.
What if I can't find stock of 35SVPD22M?
You can fill out our help required form which you can use to request a quote for 35SVPD22M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.