Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
12
in stock
|
Buy Now | |
Schukat Electronic
from US$0.96
|
500
in stock
|
Buy Now | |
RS
from US$1.01
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
12
in stock
|
Buy Now | |
element14
from US$0.92
|
12
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 120 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 18 |
Rated Ripple Current (Rms) (mA) | 1390 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 840 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.7 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 4400 |
Weight (Typ.) (g) | 1.4 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1390 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 18 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 840 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.4 |
OS-CON SVF 120uF 35V 10x12,7mm | Schukat Electronic |
Aluminium Polymer Capacitor 120uf 35Vdc | RS |
Cap, 120Îœf, 35V | Newark Electronics |
CAP, 120µF, 35V | element14 |
Aluminum Organic Polymer Capacitors 120uf 35volts 4.4A OS-CON Polymer | Future Electronics |
Aluminum Polymer Capacitor, 120 uF, 35 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
120UF 35V 10X12.7 SMD | TTI Europe |
Aluminum Polymer Capacitor, 120 uF, 35 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35SVF120M?
Additional datasheets, footprints and schematics for 35SVF120M are listed on our Part Details page. You can also find images and similar parts to 35SVF120M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SVF120M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SVF120M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SVF120M fall under?
The 35SVF120M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVF Series.
Can I view similar or alternative parts?
You can view similar parts to 35SVF120M when available in the SVF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SVF120M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SVF120M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SVF120M have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35SVF120M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SVF120M often in real-time on the comparison pages.
What if I can't find stock of 35SVF120M?
You can fill out our help required form which you can use to request a quote for 35SVF120M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.