Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
182
in stock
|
Buy Now | |
element14
from US$0.69
|
1,063
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,063
in stock
|
Buy Now | |
Schukat Electronic
from US$0.70
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
-
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 82 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Rated Ripple Current (Rms) (mA) | 4000 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 574 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 4000 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 20 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 574 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.89 |
Master Electronics United States Tel. 1-888-473-5297 | 157 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 138 |
Arrow Electronics United States Tel. 1-855-326-4757 | 38 |
CAP, 82µF, 35V, 20% | element14 |
OS-CON SEPF 82uF 35V 8x12mm | Schukat Electronic |
Capacitor Radial SEPF Series 35V 82uF | RS |
Capacitor: polymer | Transfer Multisort Elektronik |
SEPF 82uF 35V 20% 8x12/3.5 | Rutronik |
Cap, Alu Elec, Polymer, 82Uf, 35V, Rad | Newark Electronics |
Aluminum Polymer Capacitor, 82 uF, 35 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 35VDC,82uF,25mohm,8x12mm, Bulk | Panasonic Electronic Components 35SEPF82M | RS Americas |
82UF 35V 8X12 SMD | TTI Europe |
Aluminum Polymer Capacitor, 82 uF, 35 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35SEPF82M?
Additional datasheets, footprints and schematics for 35SEPF82M are listed on our Part Details page. You can also find images and similar parts to 35SEPF82M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SEPF82M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SEPF82M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SEPF82M fall under?
The 35SEPF82M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.
Can I view similar or alternative parts?
You can view similar parts to 35SEPF82M when available in the SEPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SEPF82M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SEPF82M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SEPF82M have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, RS and Transfer Multisort Elektronik have stock available or on a lead time for 35SEPF82M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SEPF82M often in real-time on the comparison pages.
What if I can't find stock of 35SEPF82M?
You can fill out our help required form which you can use to request a quote for 35SEPF82M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.