Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$0.54
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 39 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Rated Ripple Current (Rms) (mA) | 2800 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 273 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 2800 |
Weight (Typ.) (g) | 0.5 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 30 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 273 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 7 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.51 |
OS-CON SEPF 39uF 35V 8x7mm | Schukat Electronic |
Capacitor Radial SEPFseries 32V 39uF | RS |
Cap, 39Îœf, 35V, 20% | Newark Electronics |
Aluminum Polymer Capacitor, 39 uF, 35 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 32VDC,39uF,30mohm,8x7mm, Bulk | Panasonic Electronic Components 35SEPF39M | RS Americas |
CAP, 39µF, 35V, 20% | element14 |
Aluminum Polymer Capacitor, 39 uF, 35 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35SEPF39M?
Additional datasheets, footprints and schematics for 35SEPF39M are listed on our Part Details page. You can also find images and similar parts to 35SEPF39M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SEPF39M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SEPF39M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SEPF39M fall under?
The 35SEPF39M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.
Can I view similar or alternative parts?
You can view similar parts to 35SEPF39M when available in the SEPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SEPF39M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SEPF39M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SEPF39M have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 35SEPF39M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SEPF39M often in real-time on the comparison pages.
What if I can't find stock of 35SEPF39M?
You can fill out our help required form which you can use to request a quote for 35SEPF39M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.