Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
740
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
1,449
in stock
|
Buy Now | |
element14
from US$1.02
|
1,349
in stock
|
Buy Now | |
Farnell
from US$0.93
|
1,349
in stock
|
Buy Now | |
Schukat Electronic
from US$0.91
|
275
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
251
in stock
|
Buy Now | |
Conrad
from US$2.39
|
249
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 120 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 18 |
Rated Ripple Current (Rms) (mA) | 4400 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 840 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 13 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | F13 |
Rated Ripple Current-1 (mArms) | 4400 |
Weight (Typ.) (g) | 1.4 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 18 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 840 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 13 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 1.37 |
Cap, Alu Elec, Polymer, 120Uf, 35V, Rad | Newark Electronics |
CAP, 120µF, 35V, 20% | element14 |
Capacitor Radial SEPFseries 35V 120uF | RS |
OS-CON SEPF 120uF 35V 10x13mm | Schukat Electronic |
SEPF Series 35 V 120 uF â–’20 % Through Hole Aluminum Polymer Capacitor | Future Electronics |
Capacity (elec.) (num): 120 µF | Conrad |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 120 uF, 35 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 35VDC,120uF,18mohm,10x13mm, Bulk | Panasonic Electronic Components 35SEPF120M | RS Americas |
Aluminum Polymer Capacitor, 120 uF, 35 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35SEPF120M?
Additional datasheets, footprints and schematics for 35SEPF120M are listed on our Part Details page. You can also find images and similar parts to 35SEPF120M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SEPF120M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SEPF120M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SEPF120M fall under?
The 35SEPF120M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.
Can I view similar or alternative parts?
You can view similar parts to 35SEPF120M when available in the SEPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SEPF120M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SEPF120M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SEPF120M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for 35SEPF120M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SEPF120M often in real-time on the comparison pages.
What if I can't find stock of 35SEPF120M?
You can fill out our help required form which you can use to request a quote for 35SEPF120M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.