Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.05
|
46
in stock
|
Buy Now | |
Schukat Electronic
from US$0.87
|
200
in stock
|
Buy Now | |
element14
from US$0.87
|
135
in stock
|
Buy Now | |
Farnell
from US$0.87
|
135
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
44
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 180 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Rated Ripple Current (Rms) (mA) | 1260 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 1260 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 4000 |
Weight (Typ.) (g) | 0.89 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1260 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 20 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 1260 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.89 |
OS-CON SEK 180uF 35V 8x12mm | Schukat Electronic |
CAP, 180UF, 35V, ALU ELEC RADIAL, POLY | element14 |
Cap, 180Uf, 35V, Alu Elec, Polymer, Rad | Newark Electronics |
SEK Series 35 V 180 uF LS=3.5 mm â–’20 % Radial OS-CON Aluminum Polymer Capacitor | Future Electronics |
OS-CON / THT / SEK / 35V / 180uF / 125°C(105°C) / 1000h(5000h) / 8x12mm / ESR 2mOhm / ripple 1260mArms(4000) / F= 3.5mm / Bulk | Avnet America |
OS-CON / THT / SEK / 35V / 180uF / 125�C(105�C) / 1000h(5000h) / 8x12mm / ESR 2mOhm / ripple 1260mArms(4000) / F= 3.5mm / Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35SEK180M?
Additional datasheets, footprints and schematics for 35SEK180M are listed on our Part Details page. You can also find images and similar parts to 35SEK180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SEK180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SEK180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SEK180M fall under?
The 35SEK180M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEK Series.
Can I view similar or alternative parts?
You can view similar parts to 35SEK180M when available in the SEK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SEK180M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SEK180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SEK180M have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 35SEK180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SEK180M often in real-time on the comparison pages.
What if I can't find stock of 35SEK180M?
You can fill out our help required form which you can use to request a quote for 35SEK180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.