Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0353745-7 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
1,018,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,018,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
1,018,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,018,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
15,450
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Yellow |
Material | PBT |
Number of Positions | 2 |
Cable Bundle Diameter | .224in, 5.7mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Automotive Connectors Squib Airbag/Hsg-Lid |Amp Te Connectivity 353745-7 | Newark Electronics |
Automotive Connectors SQUIB AIRBAG/HSG-LID | Rapid Electronics |
TE Connectivity FIX-IN SQIB Connector 1 mm Socket 2-Position PBT Yellow Bulk | Distrelec |
SQUIB AIRBAG/HSG-LID Protection & Strain Relief Accessory Type: Cover - Cable Exit Strain Relief: With Primary Product Color: Yellow Primary Product Material: PBT Number of Positions: 2 Cover - Cable Exit With Yellow PBT | Automotive Connector Cap & Cover | Part Number: 353745-7 | Internal Number: 353745-7 | Alias Number: 0-0353745-7 | TE Connectivity | TE Store |
FIX-IN SQIB Connector 1 mm Socket 2-Position PBT Yellow Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | Squib Series |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | AMP Squib Series Automotive Connectors |
Product Range | Squib Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 353745-7?
Additional datasheets, footprints and schematics for 353745-7 are listed on our Part Details page. You can also find images and similar parts to 353745-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353745-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353745-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353745-7 fall under?
The 353745-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 353745-7 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353745-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 353745-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353745-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 353745-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353745-7 often in real-time on the comparison pages.
What if I can't find stock of 353745-7?
You can fill out our help required form which you can use to request a quote for 353745-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.