Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0353746-1 |
Material | Other |
---|---|
Color | Natural |
Industry Standard | JIS, JASO |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | Other |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SQUIB AIRBAG /FERRITE Automotive Connector Accessory Type: Ferrite Primary Product Color: Natural Operating Temperature Range: -40 – 105 °C Operating Temperature Range: -40 – 221 °F Ferrite Natural | Automotive Connector Accessories | Part Number: 353746-1 | Internal Number: 353746-1 | Alias Number: 0-0353746-1 | TE Connectivity | TE Store |
Automotive Connectors Squib Airbag Ferrite |Amp Te Connectivity 353746-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Squib Series |
RoHS: | Unknown |
Accessory Type | Ferrite |
---|---|
For Use With | AMP Squib Series 353744 Automotive Connector |
Product Range | Squib Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 353746-1?
Additional datasheets, footprints and schematics for 353746-1 are listed on our Part Details page. You can also find images and similar parts to 353746-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353746-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353746-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353746-1 fall under?
The 353746-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 353746-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353746-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353746-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353746-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 353746-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353746-1 often in real-time on the comparison pages.
What if I can't find stock of 353746-1?
You can fill out our help required form which you can use to request a quote for 353746-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.