Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1360878 |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.71
|
2,450
in stock
|
Buy Now | |
TE Store
from US$2.65
|
2,476
in stock
|
Buy Now | |
Avnet America
from US$1.99
|
2,450
in stock
|
Buy Now | |
Rapid Electronics
from US$4.08
|
242
in stock
|
Buy Now | |
Chip One Stop
from US$3.75
|
242
in stock
|
Buy Now | |
Distrelec
from US$3.16
|
242
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
RS Americas
from US$2.99
|
-
|
Buy Now | |
Avnet Asia
from US$2.43
|
-
|
Buy Now | |
Boersig
from US$2.41
|
-
|
Buy Now | |
TTI Europe
from US$2.52
|
-
|
Buy Now | |
Farnell
from US$3.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 12A, 10A |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Finish | Matte |
PCB Thickness (Recommended) | .062in, 1.57mm |
Panel Thickness | .03 – .09in |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
04P UMNL PIN HDR ASSY 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350793-3 | Internal Number: 350793-3 | Alias Number: 1360878 | 6.35 mm | TE Connectivity | TE Store |
No. Of Contacts:4Contacts | Newark Electronics |
Conn Power HDR 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Pin&Socket Connectors HDR PIN 1X04C VRT V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P UMNL PIN HDR ASSY 94VO LF | Distrelec |
Universal MATE-N-LOK 4 Position Through-Hole Single Row Straight Header | Future Electronics |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | Universal MATE-N-LOK |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 6.35mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350793-3?
Additional datasheets, footprints and schematics for 350793-3 are listed on our Part Details page. You can also find images and similar parts to 350793-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350793-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350793-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350793-3 fall under?
The 350793-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350793-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350793-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350793-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350793-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 350793-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350793-3 often in real-time on the comparison pages.
What if I can't find stock of 350793-3?
You can fill out our help required form which you can use to request a quote for 350793-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.