Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
27,716
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
27,716
in stock
|
Buy Now | |
Distrelec
from US$1.98
|
27,716
in stock
|
Buy Now | |
Heilind Electronics
from US$2.20
|
4,357
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
3,570
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
3,570
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
3,445
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.20
|
1,307
in stock
|
Buy Now | |
element14
from US$1.93
|
34
in stock
|
Buy Now | |
RS Americas
from US$2.35
|
-
|
Buy Now | |
Boersig
from US$2.00
|
-
|
Buy Now | |
TE Store
from US$1.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 19A, 12A |
Contact Mating Area Plating Material | Gold |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Underplate Material Thickness | 1.27µm, 50µin |
Multiple Contact Types | Without |
Height | 13.97mm |
Length | 26.67mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Diameter (Max) | 5.08mm |
Width | 7.62mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | White |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Positive Lock |
Mating Alignment | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Receptacle |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin&Socket Connectors HDR PIN 1X04C VRT V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P UMNL PIN HDR ASSY 94VO LF | Distrelec |
PIN HEADERS | Farnell |
04P UMNL PIN HDR ASSY 94VO LF | Heilind Electronics |
No. Of Contacts:4Contacts | Newark Electronics |
Conn Power HDR 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Universal MATE-N-LOK 4 Position Single Row Through-Hole Straight Header | Future Electronics |
RECTANGULAR PWR CONNECTOR, PLUG, 4POS | element14 |
UNIV M-N-L HEADER, 04P UMNL PIN HDR ASSY 94VO LF | TE Connectivity 350792-3 | RS Americas |
04P UMNL PIN HDR ASSY 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350792-3 | Internal Number: 350792-3 | 6.35 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 350792-3?
Additional datasheets, footprints and schematics for 350792-3 are listed on our Part Details page. You can also find images and similar parts to 350792-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350792-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350792-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350792-3 fall under?
The 350792-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350792-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350792-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350792-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350792-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 350792-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350792-3 often in real-time on the comparison pages.
What if I can't find stock of 350792-3?
You can fill out our help required form which you can use to request a quote for 350792-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.