Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
284
in stock
|
Buy Now | |
TE Store
from US$1.10
|
10,181
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
420
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
420
in stock
|
Buy Now | |
element14
from US$1.14
|
284
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
229
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
16
in stock
|
Buy Now | |
RS Americas
from US$1.85
|
3
in stock
|
Buy Now | |
Avnet America
-
|
420
in stock
|
Buy Now | |
Boersig
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Positions | 12 |
Number of Rows | 3 |
Number of Power Positions | 12 |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Matrix |
Insulation Diameter (Max) | .18in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | With |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 75 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
12P UMNL HDR ASSY PC Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 350764-4 | Internal Number: 350764-4 | 6.35 mm | TE Connectivity | TE Store |
12P Umnl Hdr Assy Pc Rohs Compliant: Yes |Amp Te Connectivity 350764-4 | Newark Electronics |
Universal MATE-N-LOK 12 Position Through-Hole Three Row Straight Header | Future Electronics |
CONNECTOR, RCPT, 12POS, 6.35MM | element14 |
12P UMNL HDR ASSY PC | Heilind Electronics |
Pin&Socket Connectors 12 POS STD TAIL SOC | Rapid Electronics |
Connector Soft Shell Universal MATE-N-LOK 12 Nylon Natural 19 A 600 VAC | TE Connectivity 350764-4 | RS Americas |
Conn Power SKT 12 POS 6.35mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 350764-4?
Additional datasheets, footprints and schematics for 350764-4 are listed on our Part Details page. You can also find images and similar parts to 350764-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350764-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350764-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350764-4 fall under?
The 350764-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350764-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350764-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350764-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350764-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 350764-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350764-4 often in real-time on the comparison pages.
What if I can't find stock of 350764-4?
You can fill out our help required form which you can use to request a quote for 350764-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.