Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.12
|
1
in stock
|
Buy Now | |
TE Store
from US$1.19
|
329
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$1.29
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.29
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Positions | 12 |
Number of Rows | 3 |
Number of Power Positions | 12 |
Contact Current Rating (Max) | 12A, 10A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Matrix |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 75 |
Packaging Method | Bag |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
12P UMNL PIN HDR ASSY V2 NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 350587-1 | Internal Number: 350587-1 | 6.35 mm | TE Connectivity | TE Store |
12P UMNL PIN HDR ASSY V2 NATL | Heilind Electronics |
No. Of Contacts:12Contacts | Newark Electronics |
Conn Power HDR 12 POS 6.35mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Universal MATE-N-LOK 12 Position Three Row Through-Hole Straight Header | Future Electronics |
Connector, 12P Umnl Pin Hdr Assy V2 Natl | TE Connectivity 350587-1 | RS Americas |
Where can I find additional details, specifications and documents for a 350587-1?
Additional datasheets, footprints and schematics for 350587-1 are listed on our Part Details page. You can also find images and similar parts to 350587-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350587-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350587-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350587-1 fall under?
The 350587-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350587-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350587-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350587-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350587-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 350587-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350587-1 often in real-time on the comparison pages.
What if I can't find stock of 350587-1?
You can fill out our help required form which you can use to request a quote for 350587-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.