Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.27
|
717
in stock
|
Buy Now | |
TE Store
from US$1.21
|
13,005
in stock
|
Buy Now | |
Heilind Electronics
from US$1.26
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.26
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
80
in stock
|
Buy Now | |
Avnet America
-
|
1,058
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
element14
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Richardson RFPD
from US$1.06
|
-
|
Buy Now | |
Farnell
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 8 |
---|---|
Number of Positions | 8 |
Row-to-Row Spacing | .36mm, 9.14in |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Current Rating (Max) | 10A, 12A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention | Without |
Width | .785in, 19.939mm |
Length | .9in, 22.86mm |
Height | 9.525mm, .375in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .195in, 4.95mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
08C CMNL HDR ASSY PC NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 4.95 mm Header Receptacle Wire-to-Board 8 | Rectangular Power Connector | Part Number: 350212-1 | Internal Number: 350212-1 | 4.95 mm | TE Connectivity | TE Store |
08C CMNL HDR ASSY PC NATL | Heilind Electronics |
Commercial MATE-N-LOK 8 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
Pin&Socket Connectors CONN PCM 8 POS TIN | Rapid Electronics |
Conn Power HDR 8 POS 4.95mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
Connector, Header, 8Pos, 4.95Mm | Newark Electronics |
Connector, Shell, Commercial MATE-N-LOK, Pin, 8, 13, 250 VAC, Nylon, Natural | TE Connectivity 350212-1 | RS Americas |
CONNECTOR, HEADER, 8POS, 4.95MM, PCB | element14 |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 8Contacts |
Gender | Plug |
Pitch Spacing | 4.95mm |
Contact Termination Type | Solder |
No. of Rows | 2 Row, 2Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Clear |
Connector Mounting Orientation | PCB |
Contact Resistance | 4mohm |
Contact Termination | Solder |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 500Mohm |
Lead Spacing | 4.95mm |
Material | Nylon |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 350212-1?
Additional datasheets, footprints and schematics for 350212-1 are listed on our Part Details page. You can also find images and similar parts to 350212-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350212-1 fall under?
The 350212-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350212-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350212-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350212-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350212-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 350212-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350212-1 often in real-time on the comparison pages.
What if I can't find stock of 350212-1?
You can fill out our help required form which you can use to request a quote for 350212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.