Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 407072693 |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
232
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
11,324
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
2,503
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
2,503
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
2,416
in stock
|
Buy Now | |
RS Americas
from US$0.86
|
1,184
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
1,000
in stock
|
Buy Now | |
element14
from US$0.76
|
193
in stock
|
Buy Now | |
Farnell
from US$1.01
|
193
in stock
|
Buy Now | |
Conrad
from US$1.41
|
34
in stock
|
Buy Now | |
Avnet Asia
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
TE Store
from US$0.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 3 |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention | Without |
PCB Thickness (Recommended) | .062in, 1.57mm |
Height | .715in |
Length | .33in |
Width | .375in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Mating Alignment | With |
Mating Retention Type | Detent Lock |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Commercial MATE-N-LOK 3 Position Single Row Through-Hole Straight Pin Header | Future Electronics |
03P Cmnl Hdr Assy Pc Natl Rohs Compliant: Yes |Amp Te Connectivity 350210-1 | Newark Electronics |
Conn Power HDR 3 POS 5.08mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Pin&Socket Connectors CONN PCM 3 POS TIN | Rapid Electronics |
Connector Shell Commercial MATE-N-LOK Pin 3 13 250 VAC Nylon Natural | TE Connectivity 350210-1 | RS Americas |
3w pcb mount Vertical Pin headers | RS |
HEADER, 3WAY | element14 |
Content: 1 pc(s) | Conrad |
3 POS CMNL HDR | TTI Europe |
03P CMNL HDR ASSY PC NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 350210-1 | Internal Number: 350210-1 | Alias Number: 407072693 | 5.08 mm | TE Connectivity | TE Store |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Connector Mounting Orientation | PCB |
Contact Resistance | 4mohm |
Contact Termination | Solder |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 500Mohm |
Lead Spacing | 5.08mm |
Material | Nylon |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 350210-1?
Additional datasheets, footprints and schematics for 350210-1 are listed on our Part Details page. You can also find images and similar parts to 350210-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350210-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350210-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350210-1 fall under?
The 350210-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350210-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350210-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350210-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350210-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Rapid Electronics and RS Americas have stock available or on a lead time for 350210-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350210-1 often in real-time on the comparison pages.
What if I can't find stock of 350210-1?
You can fill out our help required form which you can use to request a quote for 350210-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.