Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
3,676
in stock
|
Buy Now | |
element14
from US$1.75
|
3,676
in stock
|
Buy Now | |
Farnell
from US$0.77
|
3,676
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.54
|
26
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | 1mm, .039in |
Length | .752in, 19.1mm |
Height | .461in, 11.7mm |
Width | 29.3mm, 1.154in |
Centerline (Pitch) | 2.5mm, .098in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Sealable | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Automotive Housing, Plug, 6Pos Rohs Compliant: Yes |Amp Te Connectivity 345178-2 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 6POS | element14 |
6 way Multilock 040 cable cap housing | RS |
6 Position Ml 040 Pin Housing Black | Dalroad Norslo |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 345178-2?
Additional datasheets, footprints and schematics for 345178-2 are listed on our Part Details page. You can also find images and similar parts to 345178-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 345178-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345178-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 345178-2 fall under?
The 345178-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 345178-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 345178-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 345178-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 345178-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Dalroad Norslo have stock available or on a lead time for 345178-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 345178-2 often in real-time on the comparison pages.
What if I can't find stock of 345178-2?
You can fill out our help required form which you can use to request a quote for 345178-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.