Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Plating Material | Tin |
Weight per Piece | .926g |
Splice Features | Standard |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Outside Diameter | 3.46mm, .136in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Material Thickness | .84mm, .033in |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | .578in, 14.68mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Line | Budget |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Splice Type | Butt Splice |
Product Type | Splice |
Serrated | Yes |
Accessory Type | Splice |
Sealable | No |
Wire/Cable Type | Copper |
Insulated | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Butt Splice 22-16Comm22-18Mil Rohs Compliant: Yes |Amp Te Connectivity 34226 | Newark Electronics |
Splice Terminal 16-22AWG 14.68mm 3.45mm Tin Loose Piece | Future Electronics |
Where can I find additional details, specifications and documents for a 34226?
Additional datasheets, footprints and schematics for 34226 are listed on our Part Details page. You can also find images and similar parts to 34226 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34226 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34226 fall under?
The 34226 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34226 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34226 you can contact the distributor directly for product support, shipping queries etc.
Is the 34226 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34226 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 34226.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34226 often in real-time on the comparison pages.
What if I can't find stock of 34226?
You can fill out our help required form which you can use to request a quote for 34226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.