Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
700
in stock
|
Buy Now | |
Toby Electronics
from US$0.0225
|
10,116
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0452
|
175
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0338
|
87
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0338
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$39.54
|
5
in stock
|
Buy Now | |
Rutronik
from US$0.0478
|
-
|
Buy Now | |
Newark Electronics
from US$0.0400
|
-
|
Buy Now | |
Future Electronics
from US$0.0381
|
-
|
Buy Now | |
Carlton-Bates
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.0309
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Material | Brass |
---|---|
Mounting Hole Dia | 2.36mm |
Terminal Plating | Tin |
Body Material | Brass |
Contact Material | Brass |
RoHS Compliant | Yes |
EYELET DIA 2,2 L 3,2 | RS |
Eyelet, Wide Roll, Brass, Tin Plate, Barrel O.D. .089, Length Under Flange .125 | Keystone Electronics 34 | RS Americas |
Rivet | Transfer Multisort Elektronik |
EYELET | Heilind Electronics |
WIDE ROLL EYELETS | Rutronik |
Terminal, Wide Roll Eyelet, 0.07In, Though Hole | Newark Electronics |
Brass with Tin Plating .125 inch long Wide Roll Eyelets | Future Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB EYELET 3/32 X.125 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 3-4?
Additional datasheets, footprints and schematics for 3-4 are listed on our Part Details page. You can also find images and similar parts to 3-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-4 fall under?
The 3-4 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-4 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-4 have stock available?
Authorised distributors including Toby Electronics, RS, RS Americas, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 3-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-4 often in real-time on the comparison pages.
What if I can't find stock of 3-4?
You can fill out our help required form which you can use to request a quote for 3-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.