Status: | Unknown |
---|---|
Series: | AVG Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 35V |
AE Capacitor Case | Radial Can |
Product Range | AVG Series |
ESR | 0.6029ohm |
Lifetime @ Temperature | 1500 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Height | 12mm |
Lead Spacing | 5mm |
Aluminum Electrolytic Capacitor, 330Uf, 35V, Radial | Newark Electronics |
CAP, 330µF, 35V, 20% | Farnell |
Where can I find additional details, specifications and documents for a 337AVG035MGBJ?
Additional datasheets, footprints and schematics for 337AVG035MGBJ are listed on our Part Details page. You can also find images and similar parts to 337AVG035MGBJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 337AVG035MGBJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 337AVG035MGBJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 337AVG035MGBJ fall under?
The 337AVG035MGBJ is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 337AVG035MGBJ when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 337AVG035MGBJ you can contact the distributor directly for product support, shipping queries etc.
Is the 337AVG035MGBJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 337AVG035MGBJ have stock available?
Authorised distributors including Newark Electronics, RS Americas, Future Electronics, element14 and Farnell have stock available or on a lead time for 337AVG035MGBJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 337AVG035MGBJ often in real-time on the comparison pages.
What if I can't find stock of 337AVG035MGBJ?
You can fill out our help required form which you can use to request a quote for 337AVG035MGBJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.