Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
645
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
11,600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.60
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
199
in stock
|
Buy Now | |
element14
from US$0.58
|
199
in stock
|
Buy Now | |
Farnell
from US$0.58
|
199
in stock
|
Buy Now | |
Rutronik
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 32 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 68 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 3200 |
Rated Voltage (V) | 32 |
Leakage Current (Max.) (μA) | 435 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 3200 |
Weight (Typ.) (g) | 0.5 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 435 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.51 |
68UF 32V 8X7 3.5MMLS | TTI Europe |
Capacitor Radial SEPFseries 32V 68uF | RS |
OS-CON SEPF 68uF 32V 8x7mm | Schukat Electronic |
Cap, Alu Elec, Polymer, 68Uf, 32V, Rad | Newark Electronics |
CAP, 68µF, 32V, 20% | element14 |
SEPF 68uF 32V 20% 8x7/3,5 | Rutronik |
SEPF Series 32 V 68 uF ╪8 x 7 mm LS=3.5 mm 5 K Hrs 105░C Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 68 uF, 32 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 32VDC,68uF,25mohm,8x7mm, Bulk | Panasonic Electronic Components 32SEPF68M | RS Americas |
Aluminum Polymer Capacitor, 68 uF, 32 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 32SEPF68M?
Additional datasheets, footprints and schematics for 32SEPF68M are listed on our Part Details page. You can also find images and similar parts to 32SEPF68M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32SEPF68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32SEPF68M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32SEPF68M fall under?
The 32SEPF68M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.
Can I view similar or alternative parts?
You can view similar parts to 32SEPF68M when available in the SEPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32SEPF68M you can contact the distributor directly for product support, shipping queries etc.
Is the 32SEPF68M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32SEPF68M have stock available?
Authorised distributors including TTI Europe, RS, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for 32SEPF68M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32SEPF68M often in real-time on the comparison pages.
What if I can't find stock of 32SEPF68M?
You can fill out our help required form which you can use to request a quote for 32SEPF68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.