Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
966
in stock
|
Buy Now | |
Schukat Electronic
from US$0.44
|
1,175
in stock
|
Buy Now | |
element14
from US$0.44
|
958
in stock
|
Buy Now | |
Farnell
from US$0.71
|
958
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
486
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 32 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 22 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Rated Ripple Current (Rms) (mA) | 2400 |
Rated Voltage (V) | 32 |
Leakage Current (Max.) (μA) | 140 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 5.5 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | C55 |
Rated Ripple Current-1 (mArms) | 2400 |
Weight (Typ.) (g) | 0.33 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 140 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.5 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 2.5 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.33 |
OS-CON SEPF 22uF 32V 6,3x5,5mm | Schukat Electronic |
Capacitor Radial SEPFseries 32V 22uF | RS |
CAP, 22µF, 32V, 20% | element14 |
Panasonic Polymer Capacitor 32V, 22uF | Distrelec |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, Alu Elec, Polymer, 22Uf, 32V, Rad | Newark Electronics |
SEPF 22uF 32V 20% 6x5/2,5 | Rutronik |
Aluminum Polymer Capacitor, 22 uF, 32 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 32VDC,22uF,35mohm,6.3x5.5mm, Bulk | Panasonic Electronic Components 32SEPF22M | RS Americas |
22UF 32V 6.3X5.5 2.5MMLS | TTI Europe |
Aluminum Polymer Capacitor, 22 uF, 32 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 32SEPF22M?
Additional datasheets, footprints and schematics for 32SEPF22M are listed on our Part Details page. You can also find images and similar parts to 32SEPF22M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32SEPF22M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32SEPF22M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32SEPF22M fall under?
The 32SEPF22M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.
Can I view similar or alternative parts?
You can view similar parts to 32SEPF22M when available in the SEPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32SEPF22M you can contact the distributor directly for product support, shipping queries etc.
Is the 32SEPF22M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32SEPF22M have stock available?
Authorised distributors including Schukat Electronic, RS, element14, Farnell and Distrelec have stock available or on a lead time for 32SEPF22M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32SEPF22M often in real-time on the comparison pages.
What if I can't find stock of 32SEPF22M?
You can fill out our help required form which you can use to request a quote for 32SEPF22M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.