Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
654
in stock
|
Buy Now | |
TE Store
from US$0.80
|
61,752
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
53,622
in stock
|
Buy Now | |
element14
from US$0.39
|
53,622
in stock
|
Buy Now | |
Farnell
from US$0.47
|
53,622
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
8,566
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Carlton-Bates
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Face | Double |
---|---|
Plating Material | Nickel, Copper |
Body Type | Type 1 |
Slotted | No |
Terminal Type | Barrel |
Barrel Wire Size | 12 – 10AWG, 3 – 6mm² |
Packaging Method | Box |
Packaging Quantity | 500 |
Foil Thickness (Max) | .03in, .76mm |
TERMINAL,TERMI-FOIL 12-10 Foil Terminal Type: Barrel Foil Terminal Body Type: Type 1 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Nickel Barrel Type 1 .03" .76 mm | Foil Terminal | Part Number: 329254 | Internal Number: 329254 | Nickel | TE Connectivity | TE Store |
Terminal, Barrel, 12-10Awg, Crimp | Newark Electronics |
TERMINAL, BARREL, 12-10AWG, CRIMP | element14 |
Termi-Foil Contact,barrel,3.00-6.0mm² | RS |
Termi-Foil Double Face Non Slotted Barrel Terminal | Future Electronics |
Barrel Terminal 10-12AWG 19.5mm 11.53mm Bright Nickel | Avnet America |
Barrel Terminal, Type 1, .76mm Thickness, Double Face, Termi-Foil Series | TE Connectivity 329254 | RS Americas |
Splice, Terminal Foil | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Termi-Foil Series |
RoHS: | Unknown |
Product Range | Termi-Foil Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 329254?
Additional datasheets, footprints and schematics for 329254 are listed on our Part Details page. You can also find images and similar parts to 329254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329254 fall under?
The 329254 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 329254 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329254 you can contact the distributor directly for product support, shipping queries etc.
Is the 329254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329254 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 329254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329254 often in real-time on the comparison pages.
What if I can't find stock of 329254?
You can fill out our help required form which you can use to request a quote for 329254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.