Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0068026-0,
A66956-000 |
Prices starting from US$1.97
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1,098.66 |
No stock
|
Buy Now | |
Transfer Multisort Elektronik | US$1.97 |
213
|
Buy Now | |
TE Store | US$1,065.36 |
12
|
Buy Now | |
Heilind Electronics | US$1,163.38 |
6
|
Buy Now | |
RS Americas | US$1,110.91 |
2
|
Buy Now | |
Heilind Electronics Asia | US$1,163.38 |
2
|
Buy Now | |
Newark Electronics | US$1,110.76 |
-
|
Buy Now | |
Avnet America | US$1,098.24 |
-
|
Buy Now | |
element14 | US$1,102.76 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Specification Type | TE Product Specification (114-) |
Power Type | Manual, Battery |
Tool Grade | Premium Crimp Tooling |
Tool Type | Double Action Hand Tool |
Crimp Form-Wire Barrel Type | Termi-Foil |
Certification | Yes – Certificate Included |
DAHT TERMI-FOIL ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (114-) | Hand Crimping Tool | Part Number: 68026 | Internal Number: 68026 | Alias Number: A66956-000 | TE Connectivity | TE Store |
DAHT TERMI FOIL | Heilind Electronics |
Crimper, DAHT Ratchet, 22-10 AWG, TERMI-FOIL Splices/Terminals, 305956-8 Die | TE Connectivity 68026 | RS Americas |
Daht Termi Foil | Newark Electronics |
Application Tooling Hand Tools | Avnet America |
CRIMP TOOL, RATCHET, 22-8AWG | Farnell |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 680 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP TERMI-FOIL Terminals & Splices |
Product Range | Te Connectivity / Amp 680 |
Crimp Size | 22AWG to 8AWG |
Where can I find additional details, specifications and documents for a 68026?
Additional datasheets, footprints and schematics for 68026 are listed on our Part Details page. You can also find images and similar parts to 68026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68026 fall under?
The 68026 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 68026 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68026 you can contact the distributor directly for product support, shipping queries etc.
Is the 68026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68026 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TE Store, Heilind Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 68026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68026 often in real-time on the comparison pages.
What if I can't find stock of 68026?
You can fill out our help required form which you can use to request a quote for 68026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.